The NCV4269CD150R2G is a micropower linear voltage regulator designed to provide a stable output of 5.0 V with a maximum output current of 150 mA. It features a precision output voltage accuracy of ±2.0% and a low dropout voltage of 0.5 V at 100 mA. The device is optimized for battery-operated microprocessor applications, drawing only 125 µA of quiescent current under a 1.0 mA load. This regulator includes an active reset output with a delay feature, which operates correctly down to an output voltage of 1.0 V. It also has a sense output for early warning signals to the microprocessor, allowing for graceful shutdown before a reset occurs. The reset threshold voltage can be adjusted using an external resistor divider. The NCV4269CD150R2G is equipped with fault protection mechanisms, including reverse battery protection, short circuit protection, and thermal overload protection. It is rated for automotive applications, capable of withstanding load dump transients and optimized for electromagnetic compatibility (EMC). The device is AEC-Q100 Grade 1 qualified and is available in a Pb-free SO-8 package.
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
LDO Regulator, 150 mA, 2500-REEL Product overview: NCV4269CD150R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4269CD150R2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
IC REG LINEAR 5V 150MA 8-SOIC
IC REG LINEAR 5V 150MA 8-SOIC
IC REG LINEAR 5V 150MA 8SOIC
IC REG LINEAR 5V 150MA 8SOIC
LDO Voltage Regulators 5.0V 150MA LDO
IC REG LINEAR 5V 150MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV4269CD150R2G | 488-NCV4269CD150R2GTR-ND | NCV4269CD150R2G | NCV4269CD150R2G | NCV4269CD150R2G | NCV4269CD150R2G | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | 150 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||||
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | 0.5000 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |