onsemi Ldo, Fixed, Aec-Q100, 5V, 0.15A, Soic-14; Output Type Onsemi NCV4269AD250R2G

Description
LDO, FIXED, AEC-Q100, 5V, 0.15A, SOIC-14; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 5V, 0.15A, SOIC-14; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 5V, 0.15A, Soic-14; Output Type Onsemi - 13AC3794 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.15A, Soic-14; Output Type Onsemi
13AC3794
Ldo, Fixed, Aec-Q100, 5V, 0.15A, Soic-14; Output Type Onsemi 13AC3794
LDO, FIXED, AEC-Q100, 5V, 0.15A, SOIC-14; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 5V, 0.15A, SOIC-14; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Ldo, 150 Ma, With Delay, Adjustable Reset And Sense Output / Reel Onsemi - 71R6670 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ldo, 150 Ma, With Delay, Adjustable Reset And Sense Output / Reel Onsemi
71R6670
Linear Voltage Regulator, Ldo, 150 Ma, With Delay, Adjustable Reset And Sense Output / Reel Onsemi 71R6670
Linear Voltage Regulator, LDO, 150 mA, with Delay, Adjustable Reset and Sense Output / REEL

Linear Voltage Regulator, LDO, 150 mA, with Delay, Adjustable Reset and Sense Output / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC3794 71R6670
Product Name Ldo, Fixed, Aec-Q100, 5V, 0.15A, Soic-14; Output Type Onsemi Linear Voltage Regulator, Ldo, 150 Ma, With Delay, Adjustable Reset And Sense Output / Reel Onsemi
Input Voltage 5.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details