Manufacturer: ON Semiconductor
Win Source Part Number: 1230604-NCV4269AD133
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV4269A
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 3mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 45V
Alternative Parts (Cross-Reference): TLE4299GV33XT; TLE4299 GV33; TLE4299GV33NT;
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230604-NCV4269AD133R2G |
| Product Name | Electrical Parts - NCV4269AD133R2G |