Manufacturer: ON Semiconductor
Win Source Part Number: 1082546-NCV4266ST50T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-223
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 200μA to 15mA
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
5V LDO Linear Regulator, 150mA, SOT-223, 45V In Product overview: NCV4266ST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4266ST50T3G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
IC REG LINEAR 5V 150MA SOT223
IC REG LINEAR 5V 150MA SOT223
LDO Voltage Regulators 5V/150MA LDO
IC REG LINEAR 5V 150MA SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082546-NCV4266ST50T3G | 776-NCV4266ST50T3G | 488-NCV4266ST50T3GTR-ND | NCV4266ST50T3G | NCV4266ST50T3G | NCV4266ST50T3G | NCV4266ST50T3G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4266ST50T3G | 5V 150mA 45V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |