onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4266-2CST50T3G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4266-2CST50T3GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4266-2CST50T3GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4266-2CST50T3GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4266-2CST50T3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4266-2CST50T3GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4266-2CST50T3GDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4266-2CST50T3GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4266-2CST50T3GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4266-2CST50T3GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4266-2CST50T3G - 887117-NCV4266-2CST50T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4266-2CST50T3G
887117-NCV4266-2CST50T3G
PMIC - PMIC - Voltage Regulators - Linear - NCV4266-2CST50T3G 887117-NCV4266-2CST50T3G
Manufacturer: ON Semiconductor Win Source Part Number: 887117-NCV4266-2CST5 0T3G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NCV4266 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV4266-2CST50T3 GCT, 488-NCV4266-2CST50T3 GTR, NCV4266-2CST50T3G-ND , 488-NCV4266-2CST50T3 GDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887117-NCV4266-2CST50T3G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV4266
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCV4266-2CST50T3GCT, 488-NCV4266-2CST50T3GTR, NCV4266-2CST50T3G-ND, 488-NCV4266-2CST50T3GDKR

Buy Now Datasheet
Singapore, Singapore
Low-Power 150 mA 5.0 V LDO Voltage Regulator IC
776-NCV4266-2CST50T3G
Low-Power 150 mA 5.0 V LDO Voltage Regulator IC 776-NCV4266-2CST50T3G
LDO Regulator, 150 mA, Low Iq, High PSRR 5.0 V, 4000-REEL Product overview: NCV4266-2CST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4266-2CST50T3 G can be used for catalog matching and distributor lookup.

LDO Regulator, 150 mA, Low Iq, High PSRR 5.0 V, 4000-REEL Product overview: NCV4266-2CST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4266-2CST50T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4266-2CST50T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4266-2CST50T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4266-2CST50T3G
IC REG LINEAR 5V 150MA SOT223

IC REG LINEAR 5V 150MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4266-2CST50T3G
LDO Voltage Regulators NCV4266-2CST50T3G
LDO Voltage Regulators 5.0V 150MA LDO

LDO Voltage Regulators 5.0V 150MA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4266-2CST50T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4266-2CST50T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4266-2CST50T3G
IC REG LINEAR 5V 150MA SOT223

IC REG LINEAR 5V 150MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV4266-2CST50T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4266-2CST50T3G
PMIC - Voltage Regulators - Linear NCV4266-2CST50T3G
IC REG LINEAR 5V 150MA SOT223

IC REG LINEAR 5V 150MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 488-NCV4266-2CST50T3GCT-ND 887117-NCV4266-2CST50T3G 776-NCV4266-2CST50T3G NCV4266-2CST50T3G NCV4266-2CST50T3G NCV4266-2CST50T3G NCV4266-2CST50T3G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV4266-2CST50T3G Low-Power 150 mA 5.0 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 (TO-261) Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection Enable
Unlock Full Specs
to access all available technical data