onsemi Voltage Regulators - Linear NCV4264ST50T3G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4264ST50T3G is a linear voltage regulator designed to provide a fixed output of 5.0 V with a maximum output current of 100 mA. It operates within a wide input voltage range of 4.5 V to 45 V, making it suitable for various applications. The device features an output voltage accuracy of ±2.0% and a maximum dropout voltage of 500 mV at full load. It has a low quiescent current of 400 µA at a 1.0 mA output, which contributes to its efficiency. This regulator includes internal protection against input transients up to 45 V, reverse input supply, output overcurrent, and thermal overload, eliminating the need for external components for these safety features. The NCV4264 is AEC-Q100 qualified, indicating its suitability for automotive applications, and is available in a Pb-free package. The device is housed in a SOT-223 package, facilitating easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The NCV4264ST50T3G is a linear voltage regulator designed to provide a fixed output of 5.0 V with a maximum output current of 100 mA. It operates within a wide input voltage range of 4.5 V to 45 V, making it suitable for various applications. The device features an output voltage accuracy of ±2.0% and a maximum dropout voltage of 500 mV at full load. It has a low quiescent current of 400 µA at a 1.0 mA output, which contributes to its efficiency. This regulator includes internal protection against input transients up to 45 V, reverse input supply, output overcurrent, and thermal overload, eliminating the need for external components for these safety features. The NCV4264 is AEC-Q100 qualified, indicating its suitability for automotive applications, and is available in a Pb-free package. The device is housed in a SOT-223 package, facilitating easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV4264ST50T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4264ST50T3G
Voltage Regulators - Linear NCV4264ST50T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV4264ST50T3G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details