ONSEMI
NCV4264D50R2G -- 5.0 V 100 MA LDO / REEL ONSEMI
onsemi
5.0 V 100 Ma Ldo / Reel Onsemi
NCV4264D50R2G
Description
5.0 V 100 MA LDO / REEL
Description
5.0 V 100 MA LDO / REEL
Datasheet
Suppliers
5.0 V 100 Ma Ldo / Reel Onsemi
99R2824
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Regulators |
|
Product Number
|
99R2824 |
|
Product Name
|
5.0 V 100 Ma Ldo / Reel Onsemi |
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Computer Board
Input Voltage
4.8 to 53 volts
Output Voltage
100 to 1500 volts
View Details
Shenzhen Xingkerong Technology Co., Ltd
Phase
Three
Frequency
50Hz; 60Hz
Configuration
Computer Board; Floor
View Details
Operating Temperature
-40 to 60 F (-40 to 15.56 C)
View Details