onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2ST50T3G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4264-2ST50T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4264-2ST50T3GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2ST50T3GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4264-2ST50T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4264-2ST50T3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2ST50T3GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4264-2ST50T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4264-2ST50T3GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2ST50T3GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
Low-Power 5V 150mA LDO Voltage Regulator IC
776-NCV4264-2ST50T3G
Low-Power 5V 150mA LDO Voltage Regulator IC 776-NCV4264-2ST50T3G
5V LDO Regulator, 150mA, SOT-223, Low Iq, High PSRR Product overview: NCV4264-2ST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4264-2ST50T3G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 150mA, SOT-223, Low Iq, High PSRR Product overview: NCV4264-2ST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4264-2ST50T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2ST50T3G - 025131-NCV4264-2ST50T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2ST50T3G
025131-NCV4264-2ST50T3G
PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2ST50T3G 025131-NCV4264-2ST50T3G
Manufacturer: ON Semiconductor Win Source Part Number: 025131-NCV4264-2ST50 T3G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: NCV4264 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-223 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 55μA to 70μA PSRR: 67dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): TLE42642GNT; TLE42642GXT; TLE42642GHTSA1; Introduction Date: December 05, 2006 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025131-NCV4264-2ST50T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: NCV4264
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-223
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 55μA to 70μA
PSRR: 67dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): TLE42642GNT; TLE42642GXT; TLE42642GHTSA1;
Introduction Date: December 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCV4264-2ST50T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCV4264-2ST50T3G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCV4264-2ST50T3G
67dB@(100Hz) 100mA Fixed 5V Positive electrode 45V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

67dB@(100Hz) 100mA Fixed 5V Positive electrode 45V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV4264-2ST50T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4264-2ST50T3G
PMIC - Voltage Regulators - Linear NCV4264-2ST50T3G
IC REG LINEAR 5V 100MA SOT223

IC REG LINEAR 5V 100MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4264-2ST50T3G
LDO Voltage Regulators NCV4264-2ST50T3G
LDO Voltage Regulators 5V LOW Iq LDO REG

LDO Voltage Regulators 5V LOW Iq LDO REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4264-2ST50T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4264-2ST50T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4264-2ST50T3G
IC REG LINEAR 5V 100MA SOT223

IC REG LINEAR 5V 100MA SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4264-2ST50T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4264-2ST50T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2ST50T3G
IC REG LINEAR 5V 100MA SOT223

IC REG LINEAR 5V 100MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV4264-2ST50T3GOSCT-ND 776-NCV4264-2ST50T3G 025131-NCV4264-2ST50T3G NCV4264-2ST50T3G NCV4264-2ST50T3G NCV4264-2ST50T3G NCV4264-2ST50T3G NCV4264-2ST50T3G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 5V 150mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2ST50T3G Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data