onsemi Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sot223; Output Type Onsemi NCV4264-2ST33T3G

Description
LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOT223; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.266V; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOT223; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.266V; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sot223; Output Type Onsemi - 13AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sot223; Output Type Onsemi
13AC6161
Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sot223; Output Type Onsemi 13AC6161
LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOT223; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.266V; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 0.1A, SOT223; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.266V; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC6161
Product Name Ldo, Fixed, Aec-Q100, 3.3V, 0.1A, Sot223; Output Type Onsemi
Input Voltage 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details