onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2CST33T3G NCV4264-2CST33T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 809234-NCV4264-2CST3 3T3G Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 45V PSRR: 67dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 55μA Current - Supply (Maximum): 70μA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 809234-NCV4264-2CST3 3T3G Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 45V PSRR: 67dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 55μA Current - Supply (Maximum): 70μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2CST33T3G - 809234-NCV4264-2CST33T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2CST33T3G
809234-NCV4264-2CST33T3G
PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2CST33T3G 809234-NCV4264-2CST33T3G
Manufacturer: ON Semiconductor Win Source Part Number: 809234-NCV4264-2CST3 3T3G Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-223 (TO-261) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 45V PSRR: 67dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 55μA Current - Supply (Maximum): 70μA

Manufacturer: ON Semiconductor
Win Source Part Number: 809234-NCV4264-2CST33T3G
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-223 (TO-261)
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 45V
PSRR: 67dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 55μA
Current - Supply (Maximum): 70μA

Buy Now
Singapore, Singapore
Low-Power 3.3V 100mA 45V LDO Voltage Regulator IC
776-NCV4264-2CST33T3G
Low-Power 3.3V 100mA 45V LDO Voltage Regulator IC 776-NCV4264-2CST33T3G
3.3V LDO Regulator, 100mA, 45V In, Low Iq, High PSRR Product overview: NCV4264-2CST33T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 100mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4264-2CST33T3 G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, 45V In, Low Iq, High PSRR Product overview: NCV4264-2CST33T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 100mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4264-2CST33T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4264-2CST33T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4264-2CST33T3GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2CST33T3GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4264-2CST33T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4264-2CST33T3GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2CST33T3GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4264-2CST33T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4264-2CST33T3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2CST33T3GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCV4264-2CST33T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCV4264-2CST33T3G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCV4264-2CST33T3G
100mA 67dB@(100Hz) null 3.3V Positive electrode 45V SOT-223 Linear Voltage Regulators (LDO) ROHS

100mA 67dB@(100Hz) null 3.3V Positive electrode 45V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4264-2CST33T3G
LDO Voltage Regulators NCV4264-2CST33T3G
LDO Voltage Regulators 3.3V 100MA LDO

LDO Voltage Regulators 3.3V 100MA LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV4264-2CST33T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4264-2CST33T3G
PMIC - Voltage Regulators - Linear NCV4264-2CST33T3G
IC REG LINEAR 3.3V 100MA SOT223

IC REG LINEAR 3.3V 100MA SOT223

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4264-2CST33T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4264-2CST33T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4264-2CST33T3G
IC REG LINEAR 3.3V 100MA SOT223

IC REG LINEAR 3.3V 100MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4264-2CST33T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4264-2CST33T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4264-2CST33T3G
IC REG LINEAR 3.3V 100MA SOT223

IC REG LINEAR 3.3V 100MA SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 809234-NCV4264-2CST33T3G 776-NCV4264-2CST33T3G NCV4264-2CST33T3GOSCT-ND NCV4264-2CST33T3G NCV4264-2CST33T3G NCV4264-2CST33T3G NCV4264-2CST33T3G NCV4264-2CST33T3G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV4264-2CST33T3G Low-Power 3.3V 100mA 45V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; TO-261-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
VIN 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4983SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details