onsemi Ldo, Aec-Q100, Fixed, 3.3V/0.1A, Sot-223; Output Type Onsemi NCV4264-2CST33T3G

Description
LDO, AEC-Q100, FIXED, 3.3V/0.1A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:230mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 3.3V/0.1A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:230mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 3.3V/0.1A, Sot-223; Output Type Onsemi - 50AC6371 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 3.3V/0.1A, Sot-223; Output Type Onsemi
50AC6371
Ldo, Aec-Q100, Fixed, 3.3V/0.1A, Sot-223; Output Type Onsemi 50AC6371
LDO, AEC-Q100, FIXED, 3.3V/0.1A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:230mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 3.3V/0.1A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:230mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
3.3V, 100Ma Ldo / Reel Onsemi - 68X4227 - Newark, An Avnet Company
Chicago, IL, United States
3.3V, 100Ma Ldo / Reel Onsemi
68X4227
3.3V, 100Ma Ldo / Reel Onsemi 68X4227
3.3V, 100MA LDO / REEL

3.3V, 100MA LDO / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 50AC6371 68X4227
Product Name Ldo, Aec-Q100, Fixed, 3.3V/0.1A, Sot-223; Output Type Onsemi 3.3V, 100Ma Ldo / Reel Onsemi
Input Voltage 4.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details