onsemi Voltage Regulators - Linear NCV4264-2CST33T3G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4264-2CST33T3G is a low dropout linear voltage regulator designed to provide a fixed output voltage of 3.3 V with an output current capability of up to 100 mA. It features a quiescent current of 33 µA, making it suitable for applications where low power consumption is critical. The device operates over a wide input voltage range of 4.5 V to 45 V and maintains an output voltage accuracy of ±2.0% across the full temperature range. This regulator includes built-in protection against input transients up to 45 V, reverse input supply, output overcurrent, and thermal overload, eliminating the need for external components for these features. The maximum dropout voltage is specified at 500 mV under a 100 mA load, ensuring efficient operation. The NCV4264-2C is AEC-Q100 qualified, making it suitable for automotive applications. It is packaged in a SOT-223 case and is a lead-free device.

Datasheet Summary
Powered by GS/AI

The NCV4264-2CST33T3G is a low dropout linear voltage regulator designed to provide a fixed output voltage of 3.3 V with an output current capability of up to 100 mA. It features a quiescent current of 33 µA, making it suitable for applications where low power consumption is critical. The device operates over a wide input voltage range of 4.5 V to 45 V and maintains an output voltage accuracy of ±2.0% across the full temperature range. This regulator includes built-in protection against input transients up to 45 V, reverse input supply, output overcurrent, and thermal overload, eliminating the need for external components for these features. The maximum dropout voltage is specified at 500 mV under a 100 mA load, ensuring efficient operation. The NCV4264-2C is AEC-Q100 qualified, making it suitable for automotive applications. It is packaged in a SOT-223 case and is a lead-free device.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV4264-2CST33T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4264-2CST33T3G
Voltage Regulators - Linear NCV4264-2CST33T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV4264-2CST33T3G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKRG4 - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1901757P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details