Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Manufacturer: ON Semiconductor
Win Source Part Number: 1230601-NCV4263-2CPD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
LDO Regulator, 200 mA, High PSRR, 2500-REEL Product overview: NCV4263-2CPD50R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4263-2CPD50R2
IC REG LINEAR 5V 200MA 8SOIC
LDO Voltage Regulators 5.0V, 200MA LDO
IC REG LINEAR 5V 200MA 8SOIC
IC REG LINEAR 5V 200MA 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV4263-2CPD50R2GOSCT-ND | 1230601-NCV4263-2CPD50R2G | 776-NCV4263-2CPD50R2G | NCV4263-2CPD50R2G | NCV4263-2CPD50R2G | NCV4263-2CPD50R2G | NCV4263-2CPD50R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV4263-2CPD50R2G | 200 mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset, Watchdog |