onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV4263-2CD250R2G NCV4263-2CD250R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230600-NCV4263-2CD2 50R2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230600-NCV4263-2CD2 50R2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV4263-2CD250R2G - 1230600-NCV4263-2CD250R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4263-2CD250R2G
1230600-NCV4263-2CD250R2G
PMIC - PMIC - Voltage Regulators - Linear - NCV4263-2CD250R2G 1230600-NCV4263-2CD250R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230600-NCV4263-2CD2 50R2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230600-NCV4263-2CD250R2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4263-2CD250R2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4263-2CD250R2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4263-2CD250R2GDKR-ND
IC REG LINEAR 5V 200MA 14-SOIC

IC REG LINEAR 5V 200MA 14-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4263-2CD250R2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4263-2CD250R2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4263-2CD250R2GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 14-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 14-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4263-2CD250R2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4263-2CD250R2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4263-2CD250R2GCT-ND
IC REG LINEAR 5V 200MA 14-SOIC

IC REG LINEAR 5V 200MA 14-SOIC

Buy Now Datasheet
 - NCV4263-2CD250R2G - Rochester Electronics
Newburyport, MA, United States
NCV4263-2C - LDO Regulator, 200 mA, High PSRR

NCV4263-2C - LDO Regulator, 200 mA, High PSRR

Supplier's Site Datasheet
Singapore, Singapore
200 mA SOIC LDO Voltage Regulator IC
776-NCV4263-2CD250R2G
200 mA SOIC LDO Voltage Regulator IC 776-NCV4263-2CD250R2G
LDO Regulator, 200 mA, High PSRR, SOIC-14 NB, 2500-REEL Product overview: NCV4263-2CD250R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4263-2CD250R2 G can be used for catalog matching and distributor lookup.

LDO Regulator, 200 mA, High PSRR, SOIC-14 NB, 2500-REEL Product overview: NCV4263-2CD250R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4263-2CD250R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4263-2CD250R2G
LDO Voltage Regulators NCV4263-2CD250R2G
LDO Voltage Regulators 5.0V 200MA LDO

LDO Voltage Regulators 5.0V 200MA LDO

Buy Now
PMIC - Voltage Regulators - Linear - NCV4263-2CD250R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4263-2CD250R2G
PMIC - Voltage Regulators - Linear NCV4263-2CD250R2G
IC REG LINEAR 5V 200MA 14SOIC

IC REG LINEAR 5V 200MA 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4263-2CD250R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4263-2CD250R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4263-2CD250R2G
IC REG LINEAR 5V 200MA 14SOIC

IC REG LINEAR 5V 200MA 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1230600-NCV4263-2CD250R2G 488-NCV4263-2CD250R2GDKR-ND NCV4263-2CD250R2G 776-NCV4263-2CD250R2G NCV4263-2CD250R2G NCV4263-2CD250R2G NCV4263-2CD250R2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV4263-2CD250R2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 200 mA SOIC LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC-14
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset, Watchdog
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4982SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.85R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details