Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA 8-SOIC-EP
IC REG LINEAR POS ADJ 70MA 8SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
LDO Voltage Regulators LDO VOLTAGE TRACK. REG. (
IC REG LINEAR POS ADJ 70MA 8SOIC
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV4254CPDSTR2GTR-ND | NCV4254CPDSTR2G | NCV4254CPDSTR2G | NCV4254CPDSTR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Output Voltage | 1 to 40 volts | 1 volts | 1 volts |