onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear NCV4250-2CSNT1G

Description
Win Source Part Number: 962519-NCV4250-2CSNT 1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 3 mA Voltage - Output (Max): 40V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 70dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV4250-2CSNT1G DKR,2156-NCV4250-2CS NT1G-488,NCV4250-2CS NT1G-ND,488-NCV4250- 2CSNT1GCT,488-NCV425 0-2CSNT1GTR Base Product Number: NCV4250 Voltage Dropout (Max): 0.3V @ 10mA
Request a Quote
Description
Win Source Part Number: 962519-NCV4250-2CSNT 1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 3 mA Voltage - Output (Max): 40V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 70dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV4250-2CSNT1G DKR,2156-NCV4250-2CS NT1G-488,NCV4250-2CS NT1G-ND,488-NCV4250- 2CSNT1GCT,488-NCV425 0-2CSNT1GTR Base Product Number: NCV4250 Voltage Dropout (Max): 0.3V @ 10mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4250-2CSNT1G is a low dropout tracking voltage regulator designed for automotive applications and other scenarios requiring output isolation from other regulators. It offers a buffered output voltage that closely tracks the reference input voltage, making it suitable for off-module loads such as sensor power supplies. The device supports an output current of up to 50 mA and features a low dropout voltage of approximately 120 mV at 10 mA, along with low quiescent current in standby mode. This regulator operates within a wide input voltage range of 4V to 40V and has an output voltage capability of up to 40V, with a minimum output voltage of 1V. It includes several protection features such as current limitation, thermal shutdown, and reverse input voltage protection. The NCV4250-2CSNT1G is AEC-Q100 Grade 1 qualified, ensuring its reliability in automotive environments, and is packaged in a TSOP-5 case. The device is Pb-free and has a moisture sensitivity level of 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The NCV4250-2CSNT1G is a low dropout tracking voltage regulator designed for automotive applications and other scenarios requiring output isolation from other regulators. It offers a buffered output voltage that closely tracks the reference input voltage, making it suitable for off-module loads such as sensor power supplies. The device supports an output current of up to 50 mA and features a low dropout voltage of approximately 120 mV at 10 mA, along with low quiescent current in standby mode. This regulator operates within a wide input voltage range of 4V to 40V and has an output voltage capability of up to 40V, with a minimum output voltage of 1V. It includes several protection features such as current limitation, thermal shutdown, and reverse input voltage protection. The NCV4250-2CSNT1G is AEC-Q100 Grade 1 qualified, ensuring its reliability in automotive environments, and is packaged in a TSOP-5 case. The device is Pb-free and has a moisture sensitivity level of 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 962519-NCV4250-2CSNT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
962519-NCV4250-2CSNT1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 962519-NCV4250-2CSNT1G
Win Source Part Number: 962519-NCV4250-2CSNT 1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 3 mA Voltage - Output (Max): 40V Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 1V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 70dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV4250-2CSNT1G DKR,2156-NCV4250-2CS NT1G-488,NCV4250-2CS NT1G-ND,488-NCV4250- 2CSNT1GCT,488-NCV425 0-2CSNT1GTR Base Product Number: NCV4250 Voltage Dropout (Max): 0.3V @ 10mA

Win Source Part Number: 962519-NCV4250-2CSNT1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 3 mA
Voltage - Output (Max): 40V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ,488-NCV4250-2CSNT1GDKR,2156-NCV4250-2CSNT1G-488,NCV4250-2CSNT1G-ND,488-NCV4250-2CSNT1GCT,488-NCV4250-2CSNT1GTR
Base Product Number: NCV4250
Voltage Dropout (Max): 0.3V @ 10mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4250-2CSNT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4250-2CSNT1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4250-2CSNT1GCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4250-2CSNT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4250-2CSNT1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4250-2CSNT1GTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV4250-2CSNT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV4250-2CSNT1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV4250-2CSNT1GDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power 50 mA LDO Voltage Regulator IC
776-NCV4250-2CSNT1G
Low-Power 50 mA LDO Voltage Regulator IC 776-NCV4250-2CSNT1G
LDO Regulator, 50 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCV4250-2CSNT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4250-2CSNT1G can be used for catalog matching and distributor lookup.

LDO Regulator, 50 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCV4250-2CSNT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4250-2CSNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4250-2CSNT1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4250-2CSNT1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4250-2CSNT1G
IC REG LINEAR POS ADJ 50MA 5TSOP

IC REG LINEAR POS ADJ 50MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4250-2CSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4250-2CSNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4250-2CSNT1G
IC REG LINEAR POS ADJ 50MA 5TSOP

IC REG LINEAR POS ADJ 50MA 5TSOP

Supplier's Site
LDO Regulator, 50 mA, Ultra-Low Dropout, High PSRR - 598-NCV4250-2CSNT1G - Utmel Electronic Limited
Hong Kong, China
LDO Regulator, 50 mA, Ultra-Low Dropout, High PSRR
598-NCV4250-2CSNT1G
LDO Regulator, 50 mA, Ultra-Low Dropout, High PSRR 598-NCV4250-2CSNT1G
LDO Regulator, 50 mA, Ultra-Low Dropout, High PSRR

LDO Regulator, 50 mA, Ultra-Low Dropout, High PSRR

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4250-2CSNT1G
LDO Voltage Regulators NCV4250-2CSNT1G
LDO Voltage Regulators 50MA TRACK. REG.

LDO Voltage Regulators 50MA TRACK. REG.

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV4250-2CSNT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4250-2CSNT1G
PMIC - Voltage Regulators - Linear NCV4250-2CSNT1G
IC REG LINEAR POS ADJ 50MA 5TSOP

IC REG LINEAR POS ADJ 50MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 962519-NCV4250-2CSNT1G 488-NCV4250-2CSNT1GCT-ND 776-NCV4250-2CSNT1G NCV4250-2CSNT1G NCV4250-2CSNT1G 598-NCV4250-2CSNT1G NCV4250-2CSNT1G NCV4250-2CSNT1G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 50 mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator, 50 mA, Ultra-Low Dropout, High PSRR LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data