onsemi Linear - Linear - Comparators - NCV391SN2T1G NCV391SN2T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800756-NCV391SN2T1G Packaging: Reel Type: General Purpose Mounting Style: SMD Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Voltage - Input Offset (Maximum): 5mV Current - Input Bias (Maximum): 250nA at 5V Propagation Delay (Maximum): 850ns (Typ) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1.25mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800756-NCV391SN2T1G Packaging: Reel Type: General Purpose Mounting Style: SMD Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Voltage - Input Offset (Maximum): 5mV Current - Input Bias (Maximum): 250nA at 5V Propagation Delay (Maximum): 850ns (Typ) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1.25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - NCV391SN2T1G - NCV391SN2T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCV391SN2T1G
NCV391SN2T1G
Linear - Linear - Comparators - NCV391SN2T1G NCV391SN2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 800756-NCV391SN2T1G Packaging: Reel Type: General Purpose Mounting Style: SMD Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Voltage - Input Offset (Maximum): 5mV Current - Input Bias (Maximum): 250nA at 5V Propagation Delay (Maximum): 850ns (Typ) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1.25mA

Manufacturer: ON Semiconductor
Win Source Part Number: 800756-NCV391SN2T1G
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Voltage - Input Offset (Maximum): 5mV
Current - Input Bias (Maximum): 250nA at 5V
Propagation Delay (Maximum): 850ns (Typ)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 1.25mA

Buy Now
Comparators - NCV391SN2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose 5-TSOP

Comparator General Purpose 5-TSOP

Buy Now Datasheet
Comparators - NCV391SN2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose 5-TSOP

Comparator General Purpose 5-TSOP

Buy Now Datasheet
Comparators - NCV391SN2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose 5-TSOP

Comparator General Purpose 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NCV391SN2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCV391SN2T1G
Integrated Circuits (ICs) - Linear - Comparators NCV391SN2T1G
IC COMPARATOR 1 GEN PUR 5TSOP

IC COMPARATOR 1 GEN PUR 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NCV391SN2T1G NCV391SN2T1GOSDKR-ND NCV391SN2T1G
Product Name Linear - Linear - Comparators - NCV391SN2T1G Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2521DC - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details