The NCV391SN2T1G is a low-power, single voltage comparator designed for operation from a single supply across a wide voltage range, with the capability to function with split power supplies. It features an open collector output and a common-mode input voltage range that includes ground, making it versatile for various applications. The device operates with a low supply current of 0.5 mA, independent of the supply voltage, and has a low input bias current of 25 nA typical, along with a low input offset voltage of ±1 mV typical. The comparator supports a differential input voltage range equal to the supply voltage and is compatible with TTL, DTL, ECL, and CMOS devices. It is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The NCV391SN2T1G is packaged in a TSOP-5 format and is available in tape and reel for efficient handling. Its low output saturation voltage of 250 mV at 4 mA output current enhances its performance in various circuit designs.
Comparator, Single, Low Power, 36 V Pinout Style: 2
Comparator, Single, Low Power, 36 V Pinout Style: 2, TSOP-5, 3000-REEL Product overview: NCV391SN2T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 36 V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 36 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV391SN2T1G can be used for catalog matching and distributor lookup.
IC COMPARATOR LP 5TSOP
LOW VOLTAGE COMPARATOR, TSOP-5; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:400ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSOP; No. of Pins:5Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Comparator General Purpose 5-TSOP
Analog Comparators 2-36V SGL COMPARATOR
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | NCV391SN2T1G | 692-NCV391SN2T1G | NCV391SN2T1G | 14AC4696 | NCV391SN2T1G | NCV391SN2T1G |
| Product Name | Low-Power 36 V Linear Comparator IC | Linear - Comparators | Low Voltage Comparator, Tsop-5; Comparator Type Onsemi | Comparators | Analog Comparators | |
| Standards | RoHS | |||||
| Package Type | SOP; TSOP-5 | Tape and Reel | TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Active | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts |