Power Supply Controller Overvoltage Protection Controller 5-TSOP
Power Supply Controller Overvoltage Protection Controller 5-TSOP
Power Supply Controller Overvoltage Protection Controller 5-TSOP
Win Source Part Number: 1345314-NCV361SNT1G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Overvoltage Protection Controller
Standard Package: 3,000
Current - Supply: 20 µA
Voltage - Supply: 1.2V ~ 20V
Mounting Type: Surface Mount
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV361
USB OVP/OCP Driver IC, 5.675V OVLO, 750mA OCP, TSOP-5 Product overview: NCV361SNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.675V, 750mA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.675V, 750mA, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-NCV361SNT1G can be used for catalog matching and distributor lookup.
IC REG OVLO 20V 5TSOP
Current & Power Monitors & Regulators USB POS OVP AND OCP, AUTO
IC REG OVLO 20V 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV361SNT1GOSDKR-ND | 1345314-NCV361SNT1G | 760-NCV361SNT1G | NCV361SNT1G | NCV361SNT1G | NCV361SNT1G |
| Product Name | Power Supply Controllers, Monitors | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | 5.675V 750mA Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | Current & Power Monitors & Regulators | Power Supply Controllers, Monitors |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; Tape & Reel | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |