onsemi Power Management IC NCV360SNT1G

Description
Overvoltage Protection Circuit, USB Positive, with Internal PMOS FET and Status Flag, TSOP-5, 3000-REEL Product overview: NCV360SNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-NCV360SNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Overvoltage Protection Circuit, USB Positive, with Internal PMOS FET and Status Flag, TSOP-5, 3000-REEL Product overview: NCV360SNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-NCV360SNT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
760-NCV360SNT1G
Power Management IC 760-NCV360SNT1G
Overvoltage Protection Circuit, USB Positive, with Internal PMOS FET and Status Flag, TSOP-5, 3000-REEL Product overview: NCV360SNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-NCV360SNT1G can be used for catalog matching and distributor lookup.

Overvoltage Protection Circuit, USB Positive, with Internal PMOS FET and Status Flag, TSOP-5, 3000-REEL Product overview: NCV360SNT1G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-NCV360SNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1317074-NCV360SNT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1317074-NCV360SNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1317074-NCV360SNT1G
Manufacturer: onsemi Win Source Part Number: 1317074-NCV360SNT1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors Packaging: Reel - TR Applications: Overvoltage Protection Controller Standard Package: 3,000 Mounting: Surface Mount Voltage - Input: 1.2V ~ 20V Current - Supply: 24 µA Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV360SNT1G-ND,488-N CV360SNT1GDKR,488-NC V360SNT1GCT,488-NCV3 60SNT1GTR Base Product Number: NCV360 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1317074-NCV360SNT1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Packaging: Reel - TR
Applications: Overvoltage Protection Controller
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Input: 1.2V ~ 20V
Current - Supply: 24 µA
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV360SNT1G-ND,488-NCV360SNT1GDKR,488-NCV360SNT1GCT,488-NCV360SNT1GTR
Base Product Number: NCV360
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Power Supply Controllers, Monitors - 488-NCV360SNT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
488-NCV360SNT1GCT-ND
Power Supply Controllers, Monitors 488-NCV360SNT1GCT-ND
IC REG OVLO 20V 5TSOP

IC REG OVLO 20V 5TSOP

Buy Now Datasheet
Power Supply Controllers, Monitors - 488-NCV360SNT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
488-NCV360SNT1GTR-ND
Power Supply Controllers, Monitors 488-NCV360SNT1GTR-ND
Power Supply Controller Overvoltage Protection Controller 5-TSOP

Power Supply Controller Overvoltage Protection Controller 5-TSOP

Buy Now Datasheet
Power Supply Controllers, Monitors - 488-NCV360SNT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
488-NCV360SNT1GDKR-ND
Power Supply Controllers, Monitors 488-NCV360SNT1GDKR-ND
IC REG OVLO 20V 5TSOP

IC REG OVLO 20V 5TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - NCV360SNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
NCV360SNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCV360SNT1G
IC REG OVLO 20V 5TSOP

IC REG OVLO 20V 5TSOP

Supplier's Site
Power Supply Controllers, Monitors - NCV360SNT1G - ODG (Origin Data Global)
Shenzhen, China
Power Supply Controllers, Monitors
NCV360SNT1G
Power Supply Controllers, Monitors NCV360SNT1G
IC REG OVLO 20V 5TSOP

IC REG OVLO 20V 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 760-NCV360SNT1G 1317074-NCV360SNT1G 488-NCV360SNT1GCT-ND NCV360SNT1G NCV360SNT1G
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Power Supply Controllers, Monitors Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data