ONSEMI
NCV360SNAFT1G -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - POWER SUPPLY CONTROLLERS, MONITORS
onsemi
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
NCV360SNAFT1G
Description
IC REG OVLO 20V 5TSOP
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
IC REG OVLO 20V 5TSOP
Datasheet
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
NCV360SNAFT1G
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
IC Linear Voltage Regulators |
|
Product Number
|
NCV360SNAFT1G |
NCV360SNAFT1G |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors |
Power Supply Controllers, Monitors |
|
Package Type
|
|
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details
Allegro MicroSystems Inc.
Package Type
Other; 44-LCC (J-Lead)
IOUT
2.5 amps
VIN
3 to 5.5 volts
View Details
Output Polarity
Positive
Package Type
SOT89; Other; SOT-89
IQ
0.0020 amps
View Details