onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV33375ST3.3T3G NCV33375ST3.3T3G

Description
NCV33375 - Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, PDSO4
Request a Quote Datasheet
Description
NCV33375 - Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCV33375ST3.3T3G - Rochester Electronics
Newburyport, MA, United States
NCV33375 - Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, PDSO4

NCV33375 - Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV33375ST3.3T3G - 887114-NCV33375ST3.3T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV33375ST3.3T3G
887114-NCV33375ST3.3T3G
PMIC - PMIC - Voltage Regulators - Linear - NCV33375ST3.3T3G 887114-NCV33375ST3.3T3G
Manufacturer: ON Semiconductor Win Source Part Number: 887114-NCV33375ST3.3 T3G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NCV33375 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV33375ST33T3G, NCV33375ST3.3T3GOSTR , NCV33375ST3.3T3GOSCT , NCV33375ST3.3T3GOSDK R

Manufacturer: ON Semiconductor
Win Source Part Number: 887114-NCV33375ST3.3T3G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV33375
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV33375ST33T3G, NCV33375ST3.3T3GOSTR, NCV33375ST3.3T3GOSCT, NCV33375ST3.3T3GOSDKR

Buy Now Datasheet
Singapore, Singapore
3.3V 300mA 200uA LDO Voltage Regulator IC
776-NCV33375ST3.3T3G
3.3V 300mA 200uA LDO Voltage Regulator IC 776-NCV33375ST3.3T3G
3.3V LDO Regulator, 300mA, 1% Acc, 200uA Iq, SOT-223 Product overview: NCV33375ST3.3T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 200uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 200uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV33375ST3.3T3G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 300mA, 1% Acc, 200uA Iq, SOT-223 Product overview: NCV33375ST3.3T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 200uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 200uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV33375ST3.3T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV33375ST3.3T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV33375ST3.3T3GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV33375ST3.3T3GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV33375ST3.3T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV33375ST3.3T3GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV33375ST3.3T3GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV33375ST3.3T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV33375ST3.3T3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV33375ST3.3T3GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV33375ST3.3T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV33375ST3.3T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV33375ST3.3T3G
IC REG LINEAR 3.3V 300MA SOT223

IC REG LINEAR 3.3V 300MA SOT223

Supplier's Site
Voltage Regulators - Linear - NCV33375ST3.3T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV33375ST3.3T3G
Voltage Regulators - Linear NCV33375ST3.3T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear - NCV33375ST3.3T3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV33375ST3.3T3G
Voltage Regulators - Linear NCV33375ST3.3T3G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV33375ST3.3T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV33375ST3.3T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV33375ST3.3T3G
FIXED POSITIVE LDO REGULATOR, 3.

FIXED POSITIVE LDO REGULATOR, 3.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV33375ST3.3T3G
LDO Voltage Regulators NCV33375ST3.3T3G
LDO Voltage Regulators ANA 0.3A 3.3V LDO W/ ENAB

LDO Voltage Regulators ANA 0.3A 3.3V LDO W/ ENAB

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV33375ST3.3T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV33375ST3.3T3G
PMIC - Voltage Regulators - Linear NCV33375ST3.3T3G
IC REG LINEAR 3.3V 300MA SOT223

IC REG LINEAR 3.3V 300MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCV33375ST3.3T3G 887114-NCV33375ST3.3T3G 776-NCV33375ST3.3T3G NCV33375ST3.3T3GOSCT-ND NCV33375ST3.3T3G NCV33375ST3.3T3G NCV33375ST3.3T3G NCV33375ST3.3T3G NCV33375ST3.3T3G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV33375ST3.3T3G 3.3V 300mA 200uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Package Type Other; SOT-223-IC Other; SOT-223 (TO-261) Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Polarity Positive Positive Positive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data