The NCV33375D-2.5R2G is a low dropout linear voltage regulator from the NCV33375 series, designed to provide a stable output voltage of 2.5V with a maximum output current of 300 mA. It features a very low quiescent current of 0.3 µA in OFF mode and 125 µA in ON mode, making it suitable for battery-powered applications where energy efficiency is critical. The device has a low input-to-output voltage differential of 25 mV at 10 mA and 260 mV at 300 mA, ensuring minimal power loss. The regulator includes internal current and thermal limiting protection, as well as a logic level control pin for ON/OFF operation. It is stable with an output capacitance as low as 0.33 µF for the specified output voltage. The NCV33375D-2.5R2G is AEC-Q100 qualified, making it suitable for automotive applications, and is available in both SOT-223 and SOP-8 packages. This device is also Pb-free, aligning with environmental standards.
Win Source Part Number: 976365-NCV33375D-2.5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 13V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCV33375D-2.5R
Base Product Number: NCV33375
Voltage Dropout (Max): 0.5V @ 300mA
2.5V 300mA LDO Regulator, Ultra-Low Iq, High PSRR, SOIC-8 Product overview: NCV33375D-2.5R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV33375D-2.5R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
IC REG LINEAR 2.5V 300MA 8SOIC
LDO Voltage Regulators 300 mA 2.5 V 1% LOW DRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 976365-NCV33375D-2.5R2G | 776-NCV33375D-2.5R2G | NCV33375D-2.5R2G | NCV33375D-2.5R2G | NCV33375D-2.5R2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power 2.5V 300mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; Tape & Reel (TR) | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Enable |