Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
IC REG LINEAR 5V 300MA SOT223
IC REG LINEAR 5V 300MA SOT223
IC REG LINEAR 5V 300MA SOT223
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223 (TO-261)
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV33275ST5.0T3OS-ND | NCV33275ST-5.0T3 | 598-NCV33275ST-5.0T3 | NCV33275ST-5.0T3 | NCV33275ST-5.0T3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 300MA SOT223 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection |