The NCV33274ADTBR2G is a quad operational amplifier designed for single supply operation, featuring a high slew rate of 10 V/µs and a gain bandwidth product of 24 MHz. It offers low input offset voltage, typically 100 µV, and low input bias current of 300 nA, making it suitable for precision applications. The amplifier supports a wide supply voltage range from +3.0 V to +36 V or ±1.5 V to ±18 V, and is unity gain stable with capacitive loads up to 500 pF. It exhibits a large output voltage swing of +14.1 V to -14.6 V and low total harmonic distortion of 0.003%. The device is AEC-Q100 qualified, making it suitable for automotive applications, and features ESD protection at the inputs. The NCV33274ADTBR2G is available in a Pb-free TSSOP-14 package, which is advantageous for space-constrained designs.
Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Quad
Manufacturer: ON Semiconductor
Win Source Part Number: 1230598-NCV33274ADTB
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 300nA
Voltage - Input Offset: 100μV
Family Name: NCV33274A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.15mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 37mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 24MHz
Dual Supply Voltage (±): 3 V ~ 36 V, ±1.5 V ~ 18 V
Alternative Parts (Cross-Reference): LM2902P; LM324AP; LM324KPWE4;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quad Op Amp, 24MHz GBW, 10V/µs Slew Rate, 2mV Vos, TSSOP Product overview: NCV33274ADTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33274ADTBR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
OP-AMP, 24MHZ, 10V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifiers - Op Amps ANA HI-SPD/S.S. QUAD O.A
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCV33274ADTBR2G | 1230598-NCV33274ADTBR2G | 687-NCV33274ADTBR2G | NCV33274ADTBR2GOSCT-ND | 14AC4695 | NCV33274ADTBR2G | NCV33274ADTBR2G | NCV33274ADTBR2G | NCV33274ADTBR2G | NCV33274ADTBR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADTBR2G | Quad 24MHz 10V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 24Mhz, 10V/us, Tssop-14; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-14 | Tape and Reel | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Source Current (IS) | 2.15 milliamps | 2.15 milliamps | 2.15 milliamps | 2.15 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts |