onsemi Quad 24MHz 10V 18V Operational Amplifier IC NCV33274ADR2G

Description
Quad Op Amp, 24MHz GBW, 10V/µs SR, 18V, SOIC Product overview: NCV33274ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33274ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 24MHz GBW, 10V/µs SR, 18V, SOIC Product overview: NCV33274ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33274ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 24MHz 10V 18V Operational Amplifier IC
687-NCV33274ADR2G
Quad 24MHz 10V 18V Operational Amplifier IC 687-NCV33274ADR2G
Quad Op Amp, 24MHz GBW, 10V/µs SR, 18V, SOIC Product overview: NCV33274ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33274ADR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 24MHz GBW, 10V/µs SR, 18V, SOIC Product overview: NCV33274ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33274ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2G - 209130-NCV33274ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2G
209130-NCV33274ADR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2G 209130-NCV33274ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 209130-NCV33274ADR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 2.15mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 24MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209130-NCV33274ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 2.15mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 24MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV33274ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33274ADR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV33274ADR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV33274ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33274ADR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV33274ADR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV33274ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33274ADR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV33274ADR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV33274ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV33274ADR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV33274ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV33274ADR2G
Operational Amplifiers - Op Amps NCV33274ADR2G
Operational Amplifiers - Op Amps 3-36V Quad Low Noise Low VIO Extnd. Temp

Operational Amplifiers - Op Amps 3-36V Quad Low Noise Low VIO Extnd. Temp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV33274ADR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV33274ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Op-Amp, 24Mhz, 10V/us, Soic-24; No. Of Amplifiers Onsemi - 14AC4694 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 24Mhz, 10V/us, Soic-24; No. Of Amplifiers Onsemi
14AC4694
Op-Amp, 24Mhz, 10V/us, Soic-24; No. Of Amplifiers Onsemi 14AC4694
OP-AMP, 24MHZ, 10V/US, SOIC-24; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 24MHZ, 10V/US, SOIC-24; No. of Amplifiers:4 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV33274ADR2G
Instrumentation, OP Amps, Buffer Amps NCV33274ADR2G
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV33274ADR2G
Instrumentation, OP Amps, Buffer Amps NCV33274ADR2G
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV33274ADR2G
Instrumentation, OP Amps, Buffer Amps NCV33274ADR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-NCV33274ADR2G 209130-NCV33274ADR2G NCV33274ADR2GOSCT-ND NCV33274ADR2G NCV33274ADR2G NCV33274ADR2G 14AC4694 NCV33274ADR2G NCV33274ADR2G
Product Name Quad 24MHz 10V 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2G Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 24Mhz, 10V/us, Soic-24; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 18 volts 3 to 36 volts 36 volts 3 volts
Slew Rate 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs 10 V/µs
Bandwidth 24 MHz 24 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484289P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
800KHZ Operational Amplifier IC - 687-INA118U-ND - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.9000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details