onsemi Instrumentation, Op Amps, Buffer Amps NCV33274ADR2

Description
General Purpose Amplifier 4 Circuit 14-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCV33274ADR2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33274ADR2-ND
Instrumentation, Op Amps, Buffer Amps NCV33274ADR2-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2 - 1230597-NCV33274ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2
1230597-NCV33274ADR2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2 1230597-NCV33274ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 1230597-NCV33274ADR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230597-NCV33274ADR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 24MHz 10V SOIC Operational Amplifier IC
687-NCV33274ADR2
Quad 24MHz 10V SOIC Operational Amplifier IC 687-NCV33274ADR2
Quad Op Amp, 24MHz GBW, 10V/µs SR, 100µV Vos, SOIC Product overview: NCV33274ADR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33274ADR2 can be used for catalog matching and distributor lookup.

Quad Op Amp, 24MHz GBW, 10V/µs SR, 100µV Vos, SOIC Product overview: NCV33274ADR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33274ADR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV33274ADR2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV33274ADR2
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV33274ADR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV33274ADR2
Integrated Circuits (ICs) - Linear - Amplifiers NCV33274ADR2
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
IC OPAMP GP 4 CIRCUIT 14SOIC - 598-NCV33274ADR2 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 14SOIC
598-NCV33274ADR2
IC OPAMP GP 4 CIRCUIT 14SOIC 598-NCV33274ADR2
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV33274ADR2
Instrumentation, OP Amps, Buffer Amps NCV33274ADR2
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number NCV33274ADR2-ND 1230597-NCV33274ADR2 687-NCV33274ADR2 NCV33274ADR2 NCV33274ADR2 598-NCV33274ADR2 NCV33274ADR2
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33274ADR2 Quad 24MHz 10V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 4 CIRCUIT 14SOIC Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.15 milliamps 2.15 milliamps 2.15 milliamps
Slew Rate 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tape and Reel Automotive SOIC; 14-SOIC (0.154, 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 18 volts 3 volts
Unlock Full Specs
to access all available technical data