onsemi Instrumentation, Op Amps, Buffer Amps NCV33272ADR2G

Description
General Purpose Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCV33272ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33272ADR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV33272ADR2GOSDKR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV33272ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33272ADR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV33272ADR2GOSCT-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV33272ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33272ADR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV33272ADR2GOSTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 24MHz 18V 10V Operational Amplifier IC
687-NCV33272ADR2G
Dual 24MHz 18V 10V Operational Amplifier IC 687-NCV33272ADR2G
24MHz Op Amp, Dual, 18V, 10V/µs, SOIC-8 Product overview: NCV33272ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 24MHz, 18V, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33272ADR2G can be used for catalog matching and distributor lookup.

24MHz Op Amp, Dual, 18V, 10V/µs, SOIC-8 Product overview: NCV33272ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 24MHz, 18V, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33272ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33272ADR2G - 025130-NCV33272ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33272ADR2G
025130-NCV33272ADR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33272ADR2G 025130-NCV33272ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025130-NCV33272ADR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 2.15mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 24MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025130-NCV33272ADR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 2.15mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 24MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - NCV33272ADR2G - Rochester Electronics
Newburyport, MA, United States
MC33272A - Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Dual

MC33272A - Operational Amplifiers, Single Supply, High Slew Rate, Low Input Offset Voltage, Dual

Supplier's Site Datasheet
Op Amps - 8064989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8064989P
Op Amps 8064989P
onsemi NCV33272ADR2G

onsemi NCV33272ADR2G

Supplier's Site
Op Amps - 8064989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8064989
Op Amps 8064989
onsemi NCV33272ADR2G

onsemi NCV33272ADR2G

Supplier's Site
Op Amps - 1630750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1630750
Op Amps 1630750
onsemi NCV33272ADR2G

onsemi NCV33272ADR2G

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV33272ADR2G
Operational Amplifiers - Op Amps NCV33272ADR2G
Operational Amplifiers - Op Amps DUAL HI SPEED BIP OP

Operational Amplifiers - Op Amps DUAL HI SPEED BIP OP

Buy Now Datasheet
Op-Amp, Aec-Q100, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi - 02AC3791 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi
02AC3791
Op-Amp, Aec-Q100, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi 02AC3791
OP-AMP, AEC-Q100, 24MHZ, 10V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, AEC-Q100, 24MHZ, 10V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV33272ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV33272ADR2G
Instrumentation, OP Amps, Buffer Amps NCV33272ADR2G
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV33272ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV33272ADR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV33272ADR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCV33272ADR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV33272ADR2G
Instrumentation, OP Amps, Buffer Amps NCV33272ADR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33272ADR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV33272ADR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV33272ADR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - NCV33272ADR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
NCV33272ADR2G
Operational Amplifier/Comparator >> Operational Amplifier NCV33272ADR2G
300nA Dual 24MHz SOIC-8 Operational Amplifier ROHS

300nA Dual 24MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCV33272ADR2GOSDKR-ND 687-NCV33272ADR2G 025130-NCV33272ADR2G NCV33272ADR2G 8064989P 8064989 NCV33272ADR2G 02AC3791 NCV33272ADR2G NCV33272ADR2G NCV33272ADR2G NCV33272ADR2G NCV33272ADR2G
Product Name Instrumentation, Op Amps, Buffer Amps Dual 24MHz 18V 10V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33272ADR2G Op Amps Op Amps Operational Amplifiers - Op Amps Op-Amp, Aec-Q100, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier
Source Current (IS) 2.15 milliamps 2.15 milliamps 2.15 milliamps 2.15 milliamps
Slew Rate 10 V/µs 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC SOIC; SOIC-8 SOIC; SOIC SOIC; Soic SOIC; 8-SOIC (0.154\", 3.90mm Width) -40degC ~ 125degC Surface Mount SOIC
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data