onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV33269DTRK3.3G

Description
IC REG LINEAR 3.3V 800MA DPAK
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 800MA DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV33269DTRK3.3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV33269DTRK3.3GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV33269DTRK3.3GDKR-ND
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV33269DTRK3.3GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV33269DTRK3.3GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV33269DTRK3.3GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV33269DTRK3.3GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV33269DTRK3.3GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV33269DTRK3.3GCT-ND
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Buy Now Datasheet
Singapore, Singapore
SMD 3.3V 800mA TO-252 LDO Voltage Regulator IC
776-NCV33269DTRK3.3G
SMD 3.3V 800mA TO-252 LDO Voltage Regulator IC 776-NCV33269DTRK3.3G
3.3V LDO, 800mA, TO-252, Surface Mount Product overview: NCV33269DTRK3.3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 800mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV33269DTRK3.3G can be used for catalog matching and distributor lookup.

3.3V LDO, 800mA, TO-252, Surface Mount Product overview: NCV33269DTRK3.3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 800mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV33269DTRK3.3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV33269DTRK3.3G - 116386-NCV33269DTRK3.3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV33269DTRK3.3G
116386-NCV33269DTRK3.3G
PMIC - PMIC - Voltage Regulators - Linear - NCV33269DTRK3.3G 116386-NCV33269DTRK3.3G
Manufacturer: ON Semiconductor Win Source Part Number: 116386-NCV33269DTRK3 .3G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.35V @ 800mA Operating Supply Current: 8mA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116386-NCV33269DTRK3.3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.35V @ 800mA
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV33269DTRK3.3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV33269DTRK3.3G
PMIC - Voltage Regulators - Linear NCV33269DTRK3.3G
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV33269DTRK3.3G
LDO Voltage Regulators NCV33269DTRK3.3G
LDO Voltage Regulators 3.3V 800ma Automotive

LDO Voltage Regulators 3.3V 800ma Automotive

Buy Now Datasheet
Voltage Regulators - Linear - NCV33269DTRK3.3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV33269DTRK3.3G
Voltage Regulators - Linear NCV33269DTRK3.3G
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV33269DTRK3.3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV33269DTRK3.3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV33269DTRK3.3G
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV33269DTRK3.3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV33269DTRK3.3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV33269DTRK3.3G
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 488-NCV33269DTRK3.3GDKR-ND 776-NCV33269DTRK3.3G 116386-NCV33269DTRK3.3G NCV33269DTRK3.3G NCV33269DTRK3.3G NCV33269DTRK3.3G NCV33269DTRK3.3G NCV33269DTRK3.3G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SMD 3.3V 800mA TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV33269DTRK3.3G PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; DPAK-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7106304 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
LED Drivers - A6279ELPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details