IC VREG 12 V FIXED POSITIVE LDO REGULATOR, 1.35 V DROPOUT, PSSO2, DPAK-3, Fixed Positive Single Output LDO Regulator Product overview: NCV33269DTRK-012 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12 V, 1.35 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 1.35 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV33269DTRK-012
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
Fixed Positive LDO Regulator, 12V, 1.35V Dropout, BIPolar, PSSO2
Manufacturer: ON Semiconductor
Win Source Part Number: 1082534-NCV33269DTRK
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.35V @ 800mA
Operating Supply Current: 20mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 12V 800MA DPAK
IC REG LINEAR 12V 800MA DPAK
IC REG LINEAR 12V 800MA DPAK-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV33269DTRK-012 | NCV33269DTRK-012-ND | NCV33269DTRK-012 | 1082534-NCV33269DTRK-012 | NCV33269DTRK-012 | NCV33269DTRK-012 | 598-NCV33269DTRK-012 |
| Product Name | 12 V 1.35 V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV33269DTRK-012 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 12V 800MA DPAK-3 | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; SMSIP3H | DPAK; Other; DPAK-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |