Manufacturer: ON Semiconductor
Win Source Part Number: 110666-NCV33204DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 1.125mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): MC33204VDG; LMV844MAX; TLV2434AIDRG4;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
4-Ch Op Amp, 2.2MHz GBW, 80mA Output, SOIC Product overview: NCV33204DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33204DR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, Rail to Rail I/O, High Output Drive
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP-AMP, QUAD, 2MHZ, 1V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps 1.8-12V Quad Rail to Rail -55 to 125 Cel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 110666-NCV33204DR2G | 687-NCV33204DR2G | NCV33204DR2G | 488-NCV33204DR2GTR-ND | 14AC4693 | NCV33204DR2G | NCV33204DR2G | NCV33204DR2G | NCV33204DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33204DR2G | 2.2MHz 80mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Quad, 2Mhz, 1V/us, Soic-14; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 1.8 to 12 volts | 6 volts | 1.8 volts | ||||||
| Source Current (IS) | 1.12 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||||
| VOS | 10 millivolts | 10 millivolts | |||||||
| IBIAS | 0.0800 µA | 0.0800 µA | |||||||
| GBW | 2.2 MHz | 2.2 MHz |