Manufacturer: ON Semiconductor
Win Source Part Number: 060108-NCV33202VDR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 1.125mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2.2MHz Op Amp, 2-Ch, 6V, 80mA Out, SOIC-8 Product overview: NCV33202VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, 6V, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, 6V, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33202VDR2G can be used for catalog matching and distributor lookup.
NCV33202 - Operational Amplifier, 2 Func, 14000uV Offset-Max, PDSO8
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 1.8-12V Dual Rail to Rail -55 to 125 Cel
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, AEC-Q100, 2.2MHZ, 1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 060108-NCV33202VDR2G | NCV33202VDR2GOSDKR-ND | 687-NCV33202VDR2G | 8057228P | 8057228 | NCV33202VDR2G | NCV33202VDR2G | NCV33202VDR2G | NCV33202VDR2G | NCV33202VDR2G | 02AC3789 | NCV33202VDR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33202VDR2G | Instrumentation, Op Amps, Buffer Amps | 2.2MHz 6V 80mA SOIC Operational Amplifier IC | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Aec-Q100, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 1.8 to 12 volts | 6 volts | 12 volts | 1.8 volts | ||||||||
| Source Current (IS) | 1.12 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||||||||
| VOS | 8 millivolts | 8 millivolts | 8 millivolts | |||||||||
| IBIAS | 0.0800 µA | 0.0800 µA | 0.0800 µA | |||||||||
| GBW | 2.2 MHz | 2.2 MHz | 2.2 MHz |