The NCV331SN3T1G is a single-channel, low voltage comparator designed for general-purpose applications. It operates within a supply voltage range of 2.7 V to 5 V and features a wide input common-mode voltage range that extends to ground. The device is characterized by low quiescent current, typically 60 µA per channel at 5 V, and a low saturation voltage of 200 mV at the same voltage level. The propagation delay is approximately 200 ns at 5 V. This comparator is AEC-Q100 qualified, making it suitable for automotive applications, and it is available in a TSOP-5 package. The NCV331SN3T1G is also Pb-Free, Halogen Free/BFR Free, and RoHS compliant, ensuring it meets environmental standards. Typical applications include battery monitors, notebooks, and other portable devices where low power consumption and compact design are critical.
Comparator, Single, Low Voltage, TSOP-5, 3000-REEL Product overview: NCV331SN3T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV331SN3T1G can be used for catalog matching and distributor lookup.
Comparator, Single, Low Voltage
Comparator General Purpose Open Drain 5-TSOP
Analog Comparators SGL General Purpose Low VTG Comparator
IC COMPARATOR DUAL LV 5TSOP
COMPARATOR, 800NS, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:800ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:TSOP; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-NCV331SN3T1G | NCV331SN3T1G | NCV331SN3T1G | NCV331SN3T1G | NCV331SN3T1G | 11X3608 |
| Product Name | Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | Comparator, 800Ns, -40 To 125Deg C; Comparator Type Onsemi | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape and Reel | SOP; TSOP-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | TSOP | ||
| Standards | RoHS |