onsemi Linear - Linear - Comparators - NCV331SN3T1G NCV331SN3T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887113-NCV331SN3T1G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Open Drain 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCV331 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV331SN3T1G-ND, NCV331SN3T1GOSTR, NCV331SN3T1GOSDKR, NCV331SN3T1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887113-NCV331SN3T1G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Open Drain 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCV331 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV331SN3T1G-ND, NCV331SN3T1GOSTR, NCV331SN3T1GOSDKR, NCV331SN3T1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - NCV331SN3T1G - NCV331SN3T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - NCV331SN3T1G
NCV331SN3T1G
Linear - Linear - Comparators - NCV331SN3T1G NCV331SN3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887113-NCV331SN3T1G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Open Drain 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCV331 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV331SN3T1G-ND, NCV331SN3T1GOSTR, NCV331SN3T1GOSDKR, NCV331SN3T1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887113-NCV331SN3T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose Open Drain 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV331
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV331SN3T1G-ND, NCV331SN3T1GOSTR, NCV331SN3T1GOSDKR, NCV331SN3T1GOSCT

Buy Now Datasheet
Comparators - NCV331SN3T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 5-TSOP

Comparator General Purpose Open Drain 5-TSOP

Buy Now Datasheet
Comparators - NCV331SN3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 5-TSOP

Comparator General Purpose Open Drain 5-TSOP

Buy Now Datasheet
Comparators - NCV331SN3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain 5-TSOP

Comparator General Purpose Open Drain 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - NCV331SN3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
NCV331SN3T1G
Integrated Circuits (ICs) - Linear - Comparators NCV331SN3T1G
IC COMPARATOR 1 GEN PUR 5TSOP

IC COMPARATOR 1 GEN PUR 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number NCV331SN3T1G NCV331SN3T1GOSDKR-ND NCV331SN3T1G
Product Name Linear - Linear - Comparators - NCV331SN3T1G Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Comparators - LM319 MWA - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 36V, ±2.5V ~ 18V
Package Type Other; Die
View Details
2 suppliers
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details