IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OP AMP 4CH 14-TSSOP
MC33174 - Operational Amplifier, Single Supply 3.0 V to 44 V, Low Power, Quad
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-NCV33174DTBR2GTR-ND | NCV33174DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | |
| Source Current (IS) | 0.2200 milliamps | |
| Slew Rate | 2.1 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |