onsemi Integrated Circuits(ICs) NCV33164D-5R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209129-NCV33164D-5R2 G Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Series: Automotive, AEC-Q100 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOIC Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209129-NCV33164D-5R2 G Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Series: Automotive, AEC-Q100 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOIC Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 209129-NCV33164D-5R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
209129-NCV33164D-5R2G
Integrated Circuits(ICs) 209129-NCV33164D-5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 209129-NCV33164D-5R2 G Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Series: Automotive, AEC-Q100 Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOIC Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209129-NCV33164D-5R2G
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Series: Automotive, AEC-Q100
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 209129-NCV33164D-5R2G
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data