Manufacturer: ON Semiconductor
Win Source Part Number: 121524-NCV33163DWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 55kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 115°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
IC REG BUCK BST ADJ 2.5A 16SOIC
Switching Voltage Regulators 60V 3A Buck/Boost
IC REG BUCK BST ADJ 2.5A 16SOIC
IC REG BUCK BST ADJ 2.5A 16SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) 16-SOIC (0.295", 7.50mm Width) Exposed Pad
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 121524-NCV33163DWR2G | 488-NCV33163DWR2GTR-ND | NCV33163DWR2G | NCV33163DWR2G | NCV33163DWR2G | NCV33163DWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCV33163DWR2G | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |