"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) 16-SOIC (0.295", 7.50mm Width) Exposed Pad
IC REG BUCK BST ADJ 2.5A 16SOIC
IC REG BUCK BST ADJ 2.5A 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV33163DWR2OSTR-ND | NCV33163DWR2 | NCV33163DWR2 | NCV33163DWR2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad | SOIC | |
| Output Voltage | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 volts | |
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |