High Speed Dual MOSFET Driver, SOIC-8 Narrow Body, 2500-REEL Product overview: NCV33152DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV33152DR2G can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 1.5A High Speed Dual Non-Inverting MOSFET
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, AEC-Q100, SOIC-8; Driver Configuration:Non-In
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCV33152DR2G | NCV33152DR2GOSDKR-ND | NCV33152DR2G | NCV33152DR2G | NCV33152DR2G | 31AC0707 |
| Product Name | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Aec-Q100, Soic-8; Driver Configuration Onsemi |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 6.5 to 18 volts | 6.1 to 18 volts | 18 to 6.1 volts | 6.1 to 18 volts | 6.1 to 18 volts | |
| Fall Time | 32 ns | 32 ns | 32 ns | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | ||
| Driver Type | Low-side | Low-side |