onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers NCV330MUTBG

Description
Win Source Part Number: 1111386-NCV330MUTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 26mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UDFN (1.2x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV330MUTBGCT,N CV330MUTBG-ND,488-NC V330MUTBGTR,488-NCV3 30MUTBGDKR Base Product Number: NCV330
Request a Quote Datasheet
Description
Win Source Part Number: 1111386-NCV330MUTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 26mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UDFN (1.2x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV330MUTBGCT,N CV330MUTBG-ND,488-NC V330MUTBGTR,488-NCV3 30MUTBGDKR Base Product Number: NCV330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1111386-NCV330MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1111386-NCV330MUTBG
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1111386-NCV330MUTBG
Win Source Part Number: 1111386-NCV330MUTBG Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 26mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UDFN (1.2x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,488-NCV330MUTBGCT,N CV330MUTBG-ND,488-NC V330MUTBGTR,488-NCV3 30MUTBGDKR Base Product Number: NCV330

Win Source Part Number: 1111386-NCV330MUTBG
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 1.8V ~ 5.5V
Rds On (Typ): 26mOhm
Package / Case: 4-UFDFN Exposed Pad
Supplier Device Package: 4-UDFN (1.2x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ,488-NCV330MUTBGCT,NCV330MUTBG-ND,488-NCV330MUTBGTR,488-NCV330MUTBGDKR
Base Product Number: NCV330

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111386-NCV330MUTBG
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897846 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers