Manufacturer: ON Semiconductor
Win Source Part Number: 1230589-NCV33079DR2G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): TLE2064AID; TL064CDR2; MC34004AD;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Operational Amplifier, Low Noise, Quad, SOIC-14 NB, 2500-REEL Product overview: NCV33079DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33079DR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
OPAMP, AEC-Q100, 16MHZ, -40 TO 85DEG; No. of Amplifiers:4 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps ANA QUAD LO-NOISE O.A.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1230589-NCV33079DR2G | 687-NCV33079DR2G | 488-NCV33079DR2GTR-ND | 68X4225 | NCV33079DR2G | NCV33079DR2G | NCV33079DR2G | NCV33079DR2G | NCV33079DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33079DR2G | Quad SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Opamp, Aec-Q100, 16Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | ||||
| Bandwidth | 16 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |