onsemi Instrumentation, Op Amps, Buffer Amps NCV33074DR2G

Description
J-FET Amplifier 4 Circuit 14-SOIC
Request a Quote Datasheet
Description
J-FET Amplifier 4 Circuit 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 488-NCV33074DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV33074DR2GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV33074DR2GTR-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV33074DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV33074DR2GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV33074DR2GCT-ND
IC OP AMP 4CH 14-SOIC

IC OP AMP 4CH 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV33074DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV33074DR2GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV33074DR2GDKR-ND
IC OP AMP 4CH 14-SOIC

IC OP AMP 4CH 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 4.5MHz 44V SOIC Operational Amplifier IC
687-NCV33074DR2G
Quad 4.5MHz 44V SOIC Operational Amplifier IC 687-NCV33074DR2G
Quad Op Amp, 4.5MHz GBW, 44V Max, SOIC Product overview: NCV33074DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33074DR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 4.5MHz GBW, 44V Max, SOIC Product overview: NCV33074DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33074DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV33074DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply 3.0 V to 44 V, Quad

Operational Amplifier, Single Supply 3.0 V to 44 V, Quad

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV33074DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV33074DR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV33074DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Opamp, Aec-Q100, 4.5Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi - 52T8284 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, Aec-Q100, 4.5Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi
52T8284
Opamp, Aec-Q100, 4.5Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi 52T8284
OPAMP, AEC-Q100, 4.5MHZ, -40 TO 85DEG; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

OPAMP, AEC-Q100, 4.5MHZ, -40 TO 85DEG; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV33074DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV33074DR2G
Instrumentation, OP Amps, Buffer Amps NCV33074DR2G
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33074DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV33074DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV33074DR2G
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV33074DR2G
Operational Amplifiers - Op Amps NCV33074DR2G
Operational Amplifiers - Op Amps ANA HI SPD/SS QUAD OA

Operational Amplifiers - Op Amps ANA HI SPD/SS QUAD OA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 488-NCV33074DR2GTR-ND 687-NCV33074DR2G NCV33074DR2G NCV33074DR2G 52T8284 NCV33074DR2G NCV33074DR2G NCV33074DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Quad 4.5MHz 44V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Opamp, Aec-Q100, 4.5Mhz, -40 To 85Deg; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps
Slew Rate 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; SOIC-14 NB Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648JR - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101AM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
Op Amps - 1112209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details