onsemi Op Amps NCV33072DR2G

Description
onsemi NCV33072DR2G
Request a Quote Datasheet
Description
onsemi NCV33072DR2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 7878838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7878838
Op Amps 7878838
onsemi NCV33072DR2G

onsemi NCV33072DR2G

Supplier's Site
Op Amps - 7878838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7878838P
Op Amps 7878838P
onsemi NCV33072DR2G

onsemi NCV33072DR2G

Supplier's Site
Op Amps - 1219865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219865
Op Amps 1219865
onsemi NCV33072DR2G

onsemi NCV33072DR2G

Supplier's Site
Singapore, Singapore
Dual 4.5MHz 13V SOIC Operational Amplifier IC
687-NCV33072DR2G
Dual 4.5MHz 13V SOIC Operational Amplifier IC 687-NCV33072DR2G
Dual Op Amp, 4.5MHz GBW, 13V/µs SR, SOIC-8 Product overview: NCV33072DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33072DR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 4.5MHz GBW, 13V/µs SR, SOIC-8 Product overview: NCV33072DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV33072DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV33072DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply 3.0 V to 44 V, Dual

Operational Amplifier, Single Supply 3.0 V to 44 V, Dual

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV33072DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33072DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV33072DR2GOSCT-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV33072DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33072DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV33072DR2GOSDKR-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV33072DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV33072DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV33072DR2GOSTR-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33072DR2G - 1082528-NCV33072DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33072DR2G
1082528-NCV33072DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33072DR2G 1082528-NCV33072DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082528-NCV33072DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Gain Bandwidth Product (GBP): 4.5MHz Alternative Parts (Cross-Reference): MC33172DT; TL33072ADR; TL33072AD; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1082528-NCV33072DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Gain Bandwidth Product (GBP): 4.5MHz
Alternative Parts (Cross-Reference): MC33172DT; TL33072ADR; TL33072AD;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now Datasheet
Opamp, 4.5Mhz, -40 To 125Deg C Rohs Compliant Onsemi - 54AH9363 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4.5Mhz, -40 To 125Deg C Rohs Compliant Onsemi
54AH9363
Opamp, 4.5Mhz, -40 To 125Deg C Rohs Compliant Onsemi 54AH9363
OPAMP, 4.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 4.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV33072DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV33072DR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV33072DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCV33072DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV33072DR2G
Instrumentation, OP Amps, Buffer Amps NCV33072DR2G
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33072DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV33072DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV33072DR2G
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV33072DR2G
Operational Amplifiers - Op Amps NCV33072DR2G
Operational Amplifiers - Op Amps SOIC-8 PB FREE

Operational Amplifiers - Op Amps SOIC-8 PB FREE

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV33072DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV33072DR2G
Instrumentation, OP Amps, Buffer Amps NCV33072DR2G
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 7878838 7878838P 687-NCV33072DR2G NCV33072DR2G NCV33072DR2GOSCT-ND 1082528-NCV33072DR2G 54AH9363 NCV33072DR2G NCV33072DR2G NCV33072DR2G NCV33072DR2G NCV33072DR2G
Product Name Op Amps Op Amps Dual 4.5MHz 13V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33072DR2G Opamp, 4.5Mhz, -40 To 125Deg C Rohs Compliant Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Package Type SOIC; Soic SOIC; SOIC Tape and Reel SOIC; SOIC-8 Narrow Body SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC 8-SOIC (0.154, 3.90mm Width) Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Number of Pins 8 8
Supply Voltage (VS) 22 volts 3 to 44 volts 44 volts 3 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs 13 V/µs
Unlock Full Specs
to access all available technical data