onsemi Integrated Circuits (ICs) - PMIC - Supervisors NCV33064P-5RAG

Description
Win Source Part Number: 1028415-NCV33064P-5R AG Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC33064P-5RAG; MC33064P-5RPG; MC34064P-5RMG; MCP112-475E/TO; MCP130-485FI/TO; MCP130-485HI/TONCV33 064P5RAG; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV33064P5RAG,NCV330 64P-5RAGOSTR,2156-NC V33064P-5RAG-OS,2832 -NCV33064P-5RAGTR,NC V33064P-5RAGOS-ND,ON SONSNCV33064P-5RAG,2 832-NCV33064P-5RAG-4 88,=NCV33064P,NCV330 64P-5RAGOS,=NCV33064 P-5RAGOSCT-ND,NCV330 64P-5RAGOSCT Base Product Number: NCV33064 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1028415-NCV33064P-5R AG Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC33064P-5RAG; MC33064P-5RPG; MC34064P-5RMG; MCP112-475E/TO; MCP130-485FI/TO; MCP130-485HI/TONCV33 064P5RAG; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV33064P5RAG,NCV330 64P-5RAGOSTR,2156-NC V33064P-5RAG-OS,2832 -NCV33064P-5RAGTR,NC V33064P-5RAGOS-ND,ON SONSNCV33064P-5RAG,2 832-NCV33064P-5RAG-4 88,=NCV33064P,NCV330 64P-5RAGOS,=NCV33064 P-5RAGOSCT-ND,NCV330 64P-5RAGOSCT Base Product Number: NCV33064 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1028415-NCV33064P-5RAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1028415-NCV33064P-5RAG
Integrated Circuits (ICs) - PMIC - Supervisors 1028415-NCV33064P-5RAG
Win Source Part Number: 1028415-NCV33064P-5R AG Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC33064P-5RAG; MC33064P-5RPG; MC34064P-5RMG; MCP112-475E/TO; MCP130-485FI/TO; MCP130-485HI/TONCV33 064P5RAG; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV33064P5RAG,NCV330 64P-5RAGOSTR,2156-NC V33064P-5RAG-OS,2832 -NCV33064P-5RAGTR,NC V33064P-5RAGOS-ND,ON SONSNCV33064P-5RAG,2 832-NCV33064P-5RAG-4 88,=NCV33064P,NCV330 64P-5RAGOS,=NCV33064 P-5RAGOSCT-ND,NCV330 64P-5RAGOSCT Base Product Number: NCV33064 Product Status: Obsolete

Win Source Part Number: 1028415-NCV33064P-5RAG
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MC33064P-5RAG; MC33064P-5RPG; MC34064P-5RMG; MCP112-475E/TO; MCP130-485FI/TO; MCP130-485HI/TONCV33064P5RAG;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV33064P5RAG,NCV33064P-5RAGOSTR,2156-NCV33064P-5RAG-OS,2832-NCV33064P-5RAGTR,NCV33064P-5RAGOS-ND,ONSONSNCV33064P-5RAG,2832-NCV33064P-5RAG-488,=NCV33064P,NCV33064P-5RAGOS,=NCV33064P-5RAGOSCT-ND,NCV33064P-5RAGOSCT
Base Product Number: NCV33064
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
4.59 V 5.0 V Voltage Supervisor IC
691-NCV33064P-5RAG
4.59 V 5.0 V Voltage Supervisor IC 691-NCV33064P-5RAG
Voltage Supervisor, Undervoltage Sensing Circuit, 4.59 V, with Active Low Open Collector Output, Qualified for 5.0 V Systems, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCV33064P-5RAG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.59 V, 5.0 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.59 V, 5.0 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33064P-5RAG can be used for catalog matching and distributor lookup.

Voltage Supervisor, Undervoltage Sensing Circuit, 4.59 V, with Active Low Open Collector Output, Qualified for 5.0 V Systems, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCV33064P-5RAG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.59 V, 5.0 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.59 V, 5.0 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33064P-5RAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCV33064P-5RAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCV33064P-5RAG
Supervisory Circuits NCV33064P-5RAG
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV33064P-5RAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV33064P-5RAG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV33064P-5RAG
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
Supervisors - NCV33064P-5RAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV33064P-5RAG
Supervisors NCV33064P-5RAG
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
PMIC - Supervisors - NCV33064P-5RAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV33064P-5RAG
PMIC - Supervisors NCV33064P-5RAG
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1028415-NCV33064P-5RAG 691-NCV33064P-5RAG NCV33064P-5RAGOSTR-ND NCV33064P-5RAG NCV33064P-5RAG NCV33064P-5RAG NCV33064P-5RAG
Product Name Integrated Circuits (ICs) - PMIC - Supervisors 4.59 V 5.0 V Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Threshold 4.6 volts 4.6 volts 4.6 volts 4.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers