Win Source Part Number: 1379308-NCV33064P-5R
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Base Product Number: NCV33064
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Reset: Active Low
Voltage Supervisor, Undervoltage Sensing Circuit, 4.59 V, with Active Low Open Collector Output, Qualified for 5.0 V Systems, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCV33064P-5RA from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.59 V, 5.0 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.59 V, 5.0 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33064P-5RA can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1379308-NCV33064P-5RA | 691-NCV33064P-5RA | NCV33064P-5RAOS-ND | NCV33064P-5RA | NCV33064P-5RA | NCV33064P-5RA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | 4.59 V 5.0 V Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Threshold | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |