Voltage Detector IC, 4.59V, Active Low, MSOP, SMT Product overview: NCV33064DM-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.59V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.59V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33064DM-5R2G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit
IC SUPERVISOR 1 CHANNEL MICRO8
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCV33064DM-5R2G | NCV33064DM-5R2GOSTR-ND | NCV33064DM-5R2G | NCV33064DM-5R2G | NCV33064DM-5R2G | NCV33064DM-5R2G |
| Product Name | 4.59V MSOP Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Type | MSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| IQ | 390 µA | |||||
| Supply Voltage | 1 to 6.5 volts |