onsemi 4.6V SOIC Voltage Supervisor IC NCV33064D-5R2G

Description
Voltage Detector IC, 4.6V, SOIC-8, Active Low Output Product overview: NCV33064D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33064D-5R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Detector IC, 4.6V, SOIC-8, Active Low Output Product overview: NCV33064D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33064D-5R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.6V SOIC Voltage Supervisor IC
691-NCV33064D-5R2G
4.6V SOIC Voltage Supervisor IC 691-NCV33064D-5R2G
Voltage Detector IC, 4.6V, SOIC-8, Active Low Output Product overview: NCV33064D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33064D-5R2G can be used for catalog matching and distributor lookup.

Voltage Detector IC, 4.6V, SOIC-8, Active Low Output Product overview: NCV33064D-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33064D-5R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCV33064D-5R2G - 1230588-NCV33064D-5R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV33064D-5R2G
1230588-NCV33064D-5R2G
PMIC - PMIC - Supervisors - NCV33064D-5R2G 1230588-NCV33064D-5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230588-NCV33064D-5R 2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 1230588-NCV33064D-5R2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now
Supervisors - NCV33064D-5R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - NCV33064D-5R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV33064D-5R2G
Supervisors NCV33064D-5R2G
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Voltage Supervisor, 390Ua, 6.5V, Soic-8; Threshold Voltage Onsemi - 29X6193 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 390Ua, 6.5V, Soic-8; Threshold Voltage Onsemi
29X6193
Voltage Supervisor, 390Ua, 6.5V, Soic-8; Threshold Voltage Onsemi 29X6193
VOLTAGE SUPERVISOR, 390UA, 6.5V, SOIC-8; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 390UA, 6.5V, SOIC-8; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Under Voltage Sensing Circuit 10V 8-Soic; Threshold Voltage Onsemi - 26K5008 - Newark, An Avnet Company
Chicago, IL, United States
Under Voltage Sensing Circuit 10V 8-Soic; Threshold Voltage Onsemi
26K5008
Under Voltage Sensing Circuit 10V 8-Soic; Threshold Voltage Onsemi 26K5008
UNDER VOLTAGE SENSING CIRCUIT 10V 8-SOIC; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes

UNDER VOLTAGE SENSING CIRCUIT 10V 8-SOIC; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - NCV33064D-5R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV33064D-5R2G
PMIC - Supervisors NCV33064D-5R2G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCV33064D-5R2G
Supervisory Circuits NCV33064D-5R2G
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV33064D-5R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV33064D-5R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV33064D-5R2G
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCV33064D-5R2G 1230588-NCV33064D-5R2G NCV33064D-5R2GOSTR-ND NCV33064D-5R2G 29X6193 26K5008 NCV33064D-5R2G NCV33064D-5R2G NCV33064D-5R2G
Product Name 4.6V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - NCV33064D-5R2G Supervisors Supervisors Voltage Supervisor, 390Ua, 6.5V, Soic-8; Threshold Voltage Onsemi Under Voltage Sensing Circuit 10V 8-Soic; Threshold Voltage Onsemi PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1Monitors 1; 1Monitors 1; 1
Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 390 µA
Supply Voltage 1 to 6.5 volts 1 to 6.5 volts 1 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details