Motor Driver Analog 24-SOIC
Motor Driver Analog 24-SOIC
Motor Driver Analog 24-SOIC
Motor Driver IC, 30V, 100mA, SOIC, Surface Mount Product overview: NCV33035DWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 30V, 100mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV33035DWR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082526-NCV33035DWR2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 10V-30V 24SOIC
Motor Driver Analog 24-SOIC
IC MOTOR DRIVER 10V-30V 24SOIC
MOTOR CTRL, BLDC, WSOIC-24; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:30V; Operating Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV33035DWR2GOSDKR-ND | 744-NCV33035DWR2G | 1082526-NCV33035DWR2G | NCV33035DWR2G | NCV33035DWR2G | NCV33035DWR2G | 81Y6967 |
| Product Name | Motor Drivers, Controllers | SMD 30V 100mA SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCV33035DWR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Ctrl, Bldc, Wsoic-24; Motor Type Onsemi |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | Analog | Analog |