onsemi Motor Drivers, Controllers NCV33035DWR2

Description
Motor Driver Analog 24-SOIC
Request a Quote Datasheet
Description
Motor Driver Analog 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - NCV33035DWR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
NCV33035DWR2OSTR-ND
Motor Drivers, Controllers NCV33035DWR2OSTR-ND
Motor Driver Analog 24-SOIC

Motor Driver Analog 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1340327-NCV33035DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1340327-NCV33035DWR2
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1340327-NCV33035DWR2
Win Source Part Number: 1340327-NCV33035DWR2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Applications: General Purpose Standard Package: 1,000 Function: Controller - Commutation, Direction Management Interface: Analog Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 10V ~ 30V Mounting Type: Surface Mount Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Base Product Number: NCV33035 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1340327-NCV33035DWR2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Applications: General Purpose
Standard Package: 1,000
Function: Controller - Commutation, Direction Management
Interface: Analog
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 10V ~ 30V
Mounting Type: Surface Mount
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Base Product Number: NCV33035
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SOIC Motor Driver IC
744-NCV33035DWR2
SOIC Motor Driver IC 744-NCV33035DWR2
Brushless DC Motor Controller, SOIC−24 WB, 1000-REEL Product overview: NCV33035DWR2 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV33035DWR2 can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, SOIC−24 WB, 1000-REEL Product overview: NCV33035DWR2 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV33035DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - NCV33035DWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
NCV33035DWR2
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers NCV33035DWR2
IC MOTOR DRIVER 10V-30V 24SOIC

IC MOTOR DRIVER 10V-30V 24SOIC

Supplier's Site
PMIC - Motor Drivers, Controllers - NCV33035DWR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NCV33035DWR2
PMIC - Motor Drivers, Controllers NCV33035DWR2
IC MOTOR DRIVER 10V-30V 24SOIC

IC MOTOR DRIVER 10V-30V 24SOIC

Supplier's Site Datasheet
Motor Drivers, Controllers - NCV33035DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
NCV33035DWR2
Motor Drivers, Controllers NCV33035DWR2
Motor Driver Analog 24-SOIC

Motor Driver Analog 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motor Controllers Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number NCV33035DWR2OSTR-ND 1340327-NCV33035DWR2 744-NCV33035DWR2 NCV33035DWR2 NCV33035DWR2 NCV33035DWR2
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers SOIC Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Analog Analog
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data