onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV317MBTG NCV317MBTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928992-NCV317MBTG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: NCV317 Categories: Integrated Circuits (ICs) Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928992-NCV317MBTG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: NCV317 Categories: Integrated Circuits (ICs) Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV317MBTG - 928992-NCV317MBTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV317MBTG
928992-NCV317MBTG
PMIC - PMIC - Voltage Regulators - Linear - NCV317MBTG 928992-NCV317MBTG
Manufacturer: ON Semiconductor Win Source Part Number: 928992-NCV317MBTG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: NCV317 Categories: Integrated Circuits (ICs) Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928992-NCV317MBTG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: NCV317
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-NCV317MBTG
Voltage Regulator IC 776-NCV317MBTG
ADJUSTABLE POSITIVE REGULATOR Product overview: NCV317MBTG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317MBTG can be used for catalog matching and distributor lookup.

ADJUSTABLE POSITIVE REGULATOR Product overview: NCV317MBTG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV317MBTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV317MBTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV317MBTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV317MBTG
IC REG LIN POS ADJ 500MA TO220-3

IC REG LIN POS ADJ 500MA TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 928992-NCV317MBTG 776-NCV317MBTG NCV317MBTG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV317MBTG Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type TO-220; Other; TO-220-3 Other; TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data